Bourns, Inc. Chip Resistor - Surface Mount CMP2010-FX-1502ELF

Description
15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010-FX-1502ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1502ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1502ELFTR-ND
15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1502ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1502ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1502ELFCT-ND
15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1502ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1502ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1502ELFDKR-ND
15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 65AH0207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns
65AH0207
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns 65AH0207
RES, 15K, 1%, 1W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 15K, 1%, 1W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 76AH2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns
76AH2302
Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns 76AH2302
RES, 15K, 1%, 1W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 15K, 1%, 1W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2010-FX-1502ELFTR-ND 65AH0207
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 1W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details