Bourns, Inc. Chip Resistor - Surface Mount CMP1206AFX-1004ELF

Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206AFX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1004ELFDKR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1004ELFCT-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1004ELFTR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns - 65AH0194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns
65AH0194
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns 65AH0194
RES, AEC-Q200, 1M, 1%, 0.75W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.75W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns - 76AH2289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns
76AH2289
Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns 76AH2289
RES, AEC-Q200, 1M, 1%, 0.75W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.75W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206AFX-1004ELFDKR-ND 65AH0194
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1M, 1%, 0.75W, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details