RESHIGHPOWERA 0805 82R 1% 1/2W T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CMP0805AFX-82R0ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |