Bourns, Inc. Chip Resistor - Surface Mount CMP0805-FX-10R0ELF

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0805-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-10R0ELFTR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-10R0ELFCT-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-10R0ELFDKR-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 65AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
65AH0160
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 65AH0160
RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 76AH2257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
76AH2257
Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 76AH2257
RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP0805-FX-10R0ELFTR-ND 65AH0160
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details