The Bourns CMP Series resistor, part number 76AH2246, features a resistance value of 51 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.25 W at an operating temperature of up to 70 °C. This thick film resistor is designed for high power surge applications and is compliant with RoHS and halogen-free standards. The component is packaged in a 0603 case size, making it suitable for compact electronic designs. Its temperature coefficient is ±100 ppm/°C, ensuring stable performance across varying temperatures. The resistor is applicable in power supplies, digital meters, consumer electronics, LED lighting, and industrial control boards.
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
51 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
RES, 51K, 1%, 0.25W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CMP0603-FX-5102ELFDKR-ND | 76AH2246 |
| Product Name | Chip Resistor - Surface Mount | Res, 51K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |