Bourns, Inc. Fixed Inductors CMH322522-R68ML

Description
680nH Shielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMH322522-R68ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMH322522-R68ML-ND
Fixed Inductors CMH322522-R68ML-ND
680nH Shielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Shielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMH322522-R68ML-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers