Bourns, Inc. Fixed Inductors - CMH322522-100KL CMH322522-100KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 866908-CMH322522-100 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 2.1Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-100KL-ND, 118-CMH322522-100KLC T, 118-CMH322522-100KLD KR, 118-CMH322522-100KLT R
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 866908-CMH322522-100 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 2.1Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-100KL-ND, 118-CMH322522-100KLC T, 118-CMH322522-100KLD KR, 118-CMH322522-100KLT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CMH322522-100KL
866908-CMH322522-100KL
Fixed Inductors - CMH322522-100KL 866908-CMH322522-100KL
Manufacturer: Bourns Inc. Win Source Part Number: 866908-CMH322522-100 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 2.1Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-100KL-ND, 118-CMH322522-100KLC T, 118-CMH322522-100KLD KR, 118-CMH322522-100KLT R

Manufacturer: Bourns Inc.
Win Source Part Number: 866908-CMH322522-100KL
Series: CMH322522
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 2.1Ohm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMH322522
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CMH322522-100KL-ND, 118-CMH322522-100KLCT, 118-CMH322522-100KLDKR, 118-CMH322522-100KLTR

Buy Now Datasheet
SMD 10UH 150MA 2.1 OHM Inductor and Choke - 71-CMH322522-100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 150MA 2.1 OHM Inductor and Choke
71-CMH322522-100KL
SMD 10UH 150MA 2.1 OHM Inductor and Choke 71-CMH322522-100KL
FIXED IND 10UH 150MA 2.1 OHM SMD Product overview: CMH322522-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-100KL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 150MA 2.1 OHM SMD Product overview: CMH322522-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Inductor, 10Uh, 28Mhz, 0.15A, Smd; Inductance Bourns - 14P5439 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 10Uh, 28Mhz, 0.15A, Smd; Inductance Bourns
14P5439
Rf Inductor, 10Uh, 28Mhz, 0.15A, Smd; Inductance Bourns 14P5439
RF INDUCTOR, 10UH, 28MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:28MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:3.2mmRoHS Compliant: Yes

RF INDUCTOR, 10UH, 28MHZ, 0.15A, SMD; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:28MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:CMH322522 Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CMH322522-100KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CMH322522-100KL
Fixed Inductors CMH322522-100KL
FIXED IND 10UH 150MA 2.1 OHM SMD

FIXED IND 10UH 150MA 2.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866908-CMH322522-100KL 71-CMH322522-100KL 14P5439 CMH322522-100KL
Product Name Fixed Inductors - CMH322522-100KL SMD 10UH 150MA 2.1 OHM Inductor and Choke Rf Inductor, 10Uh, 28Mhz, 0.15A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers