Bourns, Inc. PTC Resettable Fuses - CMF-SD25-10-2 CMF-SD25-10-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1032125-CMF-SD25-10- 2 Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Thickness (Max): 0.425" (10.80mm) Voltage - Max: 220V (600V Int) Current - Max: 2.5A Current - Hold (Ih) (Max): 130mA Current - Trip (It): 260mA Time to Trip: 300ms Categories: Circuit Protection Status: Active Dimension: 0.402" L x 0.354" W (10.20mm x 9.00mm) Resistance - 25°C (Typ): 25 Ohm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1032125-CMF-SD25-10- 2 Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Thickness (Max): 0.425" (10.80mm) Voltage - Max: 220V (600V Int) Current - Max: 2.5A Current - Hold (Ih) (Max): 130mA Current - Trip (It): 260mA Time to Trip: 300ms Categories: Circuit Protection Status: Active Dimension: 0.402" L x 0.354" W (10.20mm x 9.00mm) Resistance - 25°C (Typ): 25 Ohm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-SD25-10-2 - 1032125-CMF-SD25-10-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - CMF-SD25-10-2
1032125-CMF-SD25-10-2
PTC Resettable Fuses - CMF-SD25-10-2 1032125-CMF-SD25-10-2
Manufacturer: Bourns Inc. Win Source Part Number: 1032125-CMF-SD25-10- 2 Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Thickness (Max): 0.425" (10.80mm) Voltage - Max: 220V (600V Int) Current - Max: 2.5A Current - Hold (Ih) (Max): 130mA Current - Trip (It): 260mA Time to Trip: 300ms Categories: Circuit Protection Status: Active Dimension: 0.402" L x 0.354" W (10.20mm x 9.00mm) Resistance - 25°C (Typ): 25 Ohm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1032125-CMF-SD25-10-2
Packaging: Reel - TR
Type: Ceramic
Mounting: SMD (SMT)
Thickness (Max): 0.425" (10.80mm)
Voltage - Max: 220V (600V Int)
Current - Max: 2.5A
Current - Hold (Ih) (Max): 130mA
Current - Trip (It): 260mA
Time to Trip: 300ms
Categories: Circuit Protection
Status: Active
Dimension: 0.402" L x 0.354" W (10.20mm x 9.00mm)
Resistance - 25°C (Typ): 25 Ohm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-CMF-SD25-10-2
Circuit Protection Fuse 150-CMF-SD25-10-2
CPTC FUSE RESETTABLE Product overview: CMF-SD25-10-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD25-10-2 can be used for catalog matching and distributor lookup.

CPTC FUSE RESETTABLE Product overview: CMF-SD25-10-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD25-10-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1032125-CMF-SD25-10-2 150-CMF-SD25-10-2
Product Name PTC Resettable Fuses - CMF-SD25-10-2 Circuit Protection Fuse
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2501-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details