Manufacturer: Bourns Inc.
Win Source Part Number: 866900-CMF-RL55A-0
Series: CMF-RL
Operating Temperature Range: -40°C ~ 125°C
Features: Ceramic PTC Resettable Fuse 220V (600V Int) Ih Through Hole Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: CMF-RL
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2266-CMF-RL55A-0, CMFRL55A0
Telecom Resettable Fuses, 20% 55R 50mA
Telecom Resettable Fuses, 20% 55R 50mA
Telecom Resettable Fuses, 20% 55R 50mA
PTC RESET FUSE 220V 50MA RADIAL Product overview: CMF-RL55A-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL55A-0 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 220V 50MA RADIAL
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 866900-CMF-RL55A-0 | 6926775 | 6926775P | 150-CMF-RL55A-0 | CMF-RL55A-0 |
| Product Name | PTC Resettable Fuses - CMF-RL55A-0 | Resettable Fuses | Resettable Fuses | 220V 50MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable |