Bourns, Inc. SMD 68UH 130MA 6 OHM Inductor and Choke CM453232-680KL

Description
FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 130MA 6 OHM Inductor and Choke - 71-CM453232-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 130MA 6 OHM Inductor and Choke
71-CM453232-680KL
SMD 68UH 130MA 6 OHM Inductor and Choke 71-CM453232-680KL
FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 130MA 6 OHM SMD Product overview: CM453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 130MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 130MA, 6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038735-CM453232-680KL
Inductors, Coils, Chokes - Fixed Inductors 1038735-CM453232-680KL
Win Source Part Number: 1038735-CM453232-680 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 9MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 6Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AISM-1812-680K-T; CB2012T680K; NLCV32T-680K-PF; LBC2518T680K; NLCV32T-680K-EF; LB3218T680K; NLCV32T-680K-EFDCM45 3232-680KL.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 130 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232680KL,CM4532 32-680KLDKR,CM453232 -680KLTR,CM453232-68 0KL-ND,CM453232-680K LCT Base Product Number: CM453232

Win Source Part Number: 1038735-CM453232-680KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 6Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AISM-1812-680K-T; CB2012T680K; NLCV32T-680K-PF; LBC2518T680K; NLCV32T-680K-EF; LB3218T680K; NLCV32T-680K-EFDCM453232-680KL.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232680KL,CM453232-680KLDKR,CM453232-680KLTR,CM453232-680KL-ND,CM453232-680KLCT
Base Product Number: CM453232

Buy Now Datasheet
Fixed Inductors - CM453232-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-680KLCT-ND
Fixed Inductors CM453232-680KLCT-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-680KLDKR-ND
Fixed Inductors CM453232-680KLDKR-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-680KLTR-ND
Fixed Inductors CM453232-680KLTR-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-680KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-680KL
Fixed Inductors CM453232-680KL
FIXED IND 68UH 130MA 6 OHM SMD

FIXED IND 68UH 130MA 6 OHM SMD

Supplier's Site Datasheet
Inductor, 68.0Uh, 4532 Case; Inductance Bourns - 38K0539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68.0Uh, 4532 Case; Inductance Bourns
38K0539
Inductor, 68.0Uh, 4532 Case; Inductance Bourns 38K0539
INDUCTOR, 68.0UH, 4532 CASE; Inductance:68µH; Product Range:CM453232 Series; DC Current Rating:130mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:6ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 68.0UH, 4532 CASE; Inductance:68µH; Product Range:CM453232 Series; DC Current Rating:130mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:6ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 130Ma, 10%, 9Mhz, Full Reel; Inductance Bourns - 83R8548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 130Ma, 10%, 9Mhz, Full Reel; Inductance Bourns
83R8548
Inductor, 68Uh, 130Ma, 10%, 9Mhz, Full Reel; Inductance Bourns 83R8548
INDUCTOR, 68UH, 130MA, 10%, 9MHz, FULL REEL; Inductance:68µH; DC Resistance Max:6ohm; Self Resonant Frequency:9MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 68UH, 130MA, 10%, 9MHz, FULL REEL; Inductance:68µH; DC Resistance Max:6ohm; Self Resonant Frequency:9MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-680KL 1038735-CM453232-680KL CM453232-680KLCT-ND CM453232-680KL 38K0539 83R8548
Product Name SMD 68UH 130MA 6 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors Inductor, 68.0Uh, 4532 Case; Inductance Bourns Inductor, 68Uh, 130Ma, 10%, 9Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details