Bourns, Inc. SMD 560UH 50MA 30 OHM Inductor and Choke CM453232-561KL

Description
FIXED IND 560UH 50MA 30 OHM SMD Product overview: CM453232-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-561KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 50MA 30 OHM SMD Product overview: CM453232-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-561KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560UH 50MA 30 OHM Inductor and Choke - 71-CM453232-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560UH 50MA 30 OHM Inductor and Choke
71-CM453232-561KL
SMD 560UH 50MA 30 OHM Inductor and Choke 71-CM453232-561KL
FIXED IND 560UH 50MA 30 OHM SMD Product overview: CM453232-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 50MA 30 OHM SMD Product overview: CM453232-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UH, 50MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560UH, 50MA, 30 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964211-CM453232-561KL
Inductors, Coils, Chokes - Fixed Inductors 964211-CM453232-561KL
Win Source Part Number: 964211-CM453232-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 560 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 30Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AISC-1210H-561K-T; AISM-1812-561K-T; LQH32CN561K23L; LQH32MN561K23L; CC453232-561KL; LHL08TB561K; RLB0608-561KL; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232-561KLDKR,CM 453232-561KLTR,CM453 232-561KL-ND,CM45323 2-561KLCT Base Product Number: CM453232

Win Source Part Number: 964211-CM453232-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 560 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 30Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AISC-1210H-561K-T; AISM-1812-561K-T; LQH32CN561K23L; LQH32MN561K23L; CC453232-561KL; LHL08TB561K; RLB0608-561KL;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-561KLDKR,CM453232-561KLTR,CM453232-561KL-ND,CM453232-561KLCT
Base Product Number: CM453232

Buy Now Datasheet
Surface Mount Inductors - 1245803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245803
Surface Mount Inductors 1245803
Bourns CM453232-561KL

Bourns CM453232-561KL

Supplier's Site
Surface Mount Inductors - 1229228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229228
Surface Mount Inductors 1229228
Bourns CM453232-561KL

Bourns CM453232-561KL

Supplier's Site
Fixed Inductors - CM453232-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-561KLCT-ND
Fixed Inductors CM453232-561KLCT-ND
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-561KLTR-ND
Fixed Inductors CM453232-561KLTR-ND
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-561KLDKR-ND
Fixed Inductors CM453232-561KLDKR-ND
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-561KL 964211-CM453232-561KL 1245803 1229228 CM453232-561KLCT-ND
Product Name SMD 560UH 50MA 30 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 560 microH 560 microH 560 microH 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers