Bourns, Inc. Surface Mount Inductors CM453232-4R7KL

Description
Bourns CM453232-4R7KL
Request a Quote Datasheet
Description
Bourns CM453232-4R7KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6934356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934356
Surface Mount Inductors 6934356
Bourns CM453232-4R7KL

Bourns CM453232-4R7KL

Supplier's Site
Surface Mount Inductors - 6934356P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934356P
Surface Mount Inductors 6934356P
Bourns CM453232-4R7KL

Bourns CM453232-4R7KL

Supplier's Site
Surface Mount Inductors - 1728335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728335
Surface Mount Inductors 1728335
Bourns CM453232-4R7KL

Bourns CM453232-4R7KL

Supplier's Site
SMD 4.7UH 315MA 1 OHM Inductor and Choke - 71-CM453232-4R7KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 315MA 1 OHM Inductor and Choke
71-CM453232-4R7KL
SMD 4.7UH 315MA 1 OHM Inductor and Choke 71-CM453232-4R7KL
FIXED IND 4.7UH 315MA 1 OHM SMD Product overview: CM453232-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 315MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 315MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-4R7KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 315MA 1 OHM SMD Product overview: CM453232-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 315MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 315MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-4R7KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-4R7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-4R7KLTR-ND
Fixed Inductors CM453232-4R7KLTR-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-4R7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-4R7KLCT-ND
Fixed Inductors CM453232-4R7KLCT-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-4R7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-4R7KLDKR-ND
Fixed Inductors CM453232-4R7KLDKR-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CM453232-4R7KL
866881-CM453232-4R7KL
Fixed Inductors - CM453232-4R7KL 866881-CM453232-4R7KL
Manufacturer: Bourns Inc. Win Source Part Number: 866881-CM453232-4R7K L Series: CM45 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 1Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CM453232 Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CM4532324R7KL, CM453232-4R7KL-ND, CM453232-4R7KLTR, CM453232-4R7KLDKR, CM453232-4R7KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 866881-CM453232-4R7KL
Series: CM45
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 1Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CM453232
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CM4532324R7KL, CM453232-4R7KL-ND, CM453232-4R7KLTR, CM453232-4R7KLDKR, CM453232-4R7KLCT

Buy Now Datasheet
Chip Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Bourns - 61J5221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Bourns
61J5221
Chip Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Bourns 61J5221
CHIP INDUCTOR 4.7UH 315MA 10% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 4.7UH 315MA 10% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 315Ma, 10%, 35Mhz, Full Reel; Inductance Bourns - 83R8542 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 315Ma, 10%, 35Mhz, Full Reel; Inductance Bourns
83R8542
Inductor, 4.7Uh, 315Ma, 10%, 35Mhz, Full Reel; Inductance Bourns 83R8542
INDUCTOR, 4.7UH, 315MA, 10%, 35MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 4.7UH, 315MA, 10%, 35MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 4532 Case; Inductance Bourns - 38K0536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4532 Case; Inductance Bourns
38K0536
Inductor, 4.7Uh, 4532 Case; Inductance Bourns 38K0536
INDUCTOR, 4.7UH, 4532 CASE; Inductance:4.7µH; Product Range:CM453232 Series; DC Current Rating:315mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:1ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4532 CASE; Inductance:4.7µH; Product Range:CM453232 Series; DC Current Rating:315mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Cm453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Bourns - 40Y8546 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Bourns
40Y8546
Surface Mount High Frequency Inductor, Cm453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Bourns 40Y8546
Surface Mount High Frequency Inductor, CM453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CM453232-4R7KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-4R7KL
Fixed Inductors CM453232-4R7KL
FIXED IND 4.7UH 315MA 1 OHM SMD

FIXED IND 4.7UH 315MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6934356 6934356P 1728335 71-CM453232-4R7KL CM453232-4R7KLTR-ND 866881-CM453232-4R7KL 61J5221 38K0536 40Y8546 CM453232-4R7KL
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 4.7UH 315MA 1 OHM Inductor and Choke Fixed Inductors Fixed Inductors - CM453232-4R7KL Chip Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Bourns Inductor, 4.7Uh, 4532 Case; Inductance Bourns Surface Mount High Frequency Inductor, Cm453232 Series, 4.7 H, 10%, 1812 [4532 Metric], 35 Mhz Rohs Compliant Bourns Fixed Inductors
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812 1812 (4532m)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details