Bourns, Inc. 3.3UH 355MA 800MOHM Inductor and Choke CM453232-3R3KL

Description
FIXED IND 3.3UH 355MA 800MOHM SM Product overview: CM453232-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R3KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 355MA 800MOHM SM Product overview: CM453232-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R3KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 355MA 800MOHM Inductor and Choke - 71-CM453232-3R3KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 355MA 800MOHM Inductor and Choke
71-CM453232-3R3KL
3.3UH 355MA 800MOHM Inductor and Choke 71-CM453232-3R3KL
FIXED IND 3.3UH 355MA 800MOHM SM Product overview: CM453232-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R3KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 355MA 800MOHM SM Product overview: CM453232-3R3KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 355MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 355MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-3R3KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-3R3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-3R3KLCT-ND
Fixed Inductors CM453232-3R3KLCT-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-3R3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-3R3KLDKR-ND
Fixed Inductors CM453232-3R3KLDKR-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-3R3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-3R3KLTR-ND
Fixed Inductors CM453232-3R3KLTR-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, 0.355A, 1812, Wirewound; Inductance Bourns - 57AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 0.355A, 1812, Wirewound; Inductance Bourns
57AC0676
Inductor, 3.3Uh, 0.355A, 1812, Wirewound; Inductance Bourns 57AC0676
INDUCTOR, 3.3UH, 0.355A, 1812, WIREWOUND; Inductance:3.3µH; Product Range:CM453232 Series; DC Current Rating:355mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.8ohm; RoHS Compliant: Yes

INDUCTOR, 3.3UH, 0.355A, 1812, WIREWOUND; Inductance:3.3µH; Product Range:CM453232 Series; DC Current Rating:355mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.8ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 3.3Uh, 0.355A, 1812; Inductance Bourns - 83R8536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 3.3Uh, 0.355A, 1812; Inductance Bourns
83R8536
Inductor, Wirewound, 3.3Uh, 0.355A, 1812; Inductance Bourns 83R8536
INDUCTOR, WIREWOUND, 3.3UH, 0.355A, 1812; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 3.3UH, 0.355A, 1812; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CM453232-3R3KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-3R3KL
Fixed Inductors CM453232-3R3KL
FIXED IND 3.3UH 355MA 800MOHM SM

FIXED IND 3.3UH 355MA 800MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-3R3KL CM453232-3R3KLCT-ND 57AC0676 CM453232-3R3KL
Product Name 3.3UH 355MA 800MOHM Inductor and Choke Fixed Inductors Inductor, 3.3Uh, 0.355A, 1812, Wirewound; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details