FIXED IND 330UH 85MA 14 OHM SMD Product overview: CM453232-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-331KL can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1162146-CM453232-331
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
INDUCTOR, 330UH, 4532 CASE; Inductance:330µH; Product Range:CM453232 Series; DC Current Rating:85mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou
INDUCTOR, 330UH, 85MA, 10%, 3.5MHz, FULL REEL; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
Surface Mount High Frequency Inductor, CM453232 Series, 330 H, 10%, 1812 [4532 Metric], 3.5 MHz RoHS Compliant: Yes
FIXED IND 330UH 85MA 14 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-331KL | 1162146-CM453232-331KL | CM453232-331KLTR-ND | 466196 | 38K0535 | 83R8540 | 40Y8545 | CM453232-331KL |
| Product Name | SMD 330UH 85MA 14 OHM Inductor and Choke | Fixed Inductors - CM453232-331KL | Fixed Inductors | Surface Mount Inductors | Inductor, 330Uh, 4532 Case; Inductance Bourns | Inductor, 330Uh, 85Ma, 10%, 3.5Mhz, Full Reel; Inductance Bourns | Surface Mount High Frequency Inductor, Cm453232 Series, 330 H, 10%, 1812 [4532 Metric], 3.5 Mhz Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||||
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | 330 microH |