FIXED IND 330UH 85MA 14 OHM SMD Product overview: CM453232-331JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-331JL can be used for catalog matching and distributor lookup.
FIXED IND 330UH 85MA 14 OHM SMD
FIXED IND 330UH 85MA 14 OHM SMD
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
CHIP INDUCTOR, 330UH 85MA 5% 3.5MHZ; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 330UH, 85MA, 5%, 3.5MHz; Inductance:330µH; DC Resistance Max:14ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-331JL | 118-CM453232-331JLCT-ND | 61J5214 |
| Product Name | SMD 330UH 85MA 14 OHM Inductor and Choke | Fixed Inductors | Chip Inductor, 330Uh 85Ma 5% 3.5Mhz; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH |