Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%; Core Material:Ferrite RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14AC8807 |
| Product Name | Inductance Bourns |
| Inductance Range | 1.5 microH |