Bourns, Inc. Fixed Inductors CM453232-1R5KL

Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-1R5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R5KLDKR-ND
Fixed Inductors CM453232-1R5KLDKR-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R5KLCT-ND
Fixed Inductors CM453232-1R5KLCT-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-1R5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-1R5KLTR-ND
Fixed Inductors CM453232-1R5KLTR-ND
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
1.5UH 410MA 600MOHM Inductor and Choke - 71-CM453232-1R5KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 410MA 600MOHM Inductor and Choke
71-CM453232-1R5KL
1.5UH 410MA 600MOHM Inductor and Choke 71-CM453232-1R5KL
FIXED IND 1.5UH 410MA 600MOHM SM Product overview: CM453232-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 410MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 410MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R5KL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 410MA 600MOHM SM Product overview: CM453232-1R5KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 410MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 410MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-1R5KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 1.5Uh 410Ma 10% 70Mhz; Inductance Bourns - 61J5175 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1.5Uh 410Ma 10% 70Mhz; Inductance Bourns
61J5175
Chip Inductor 1.5Uh 410Ma 10% 70Mhz; Inductance Bourns 61J5175
CHIP INDUCTOR 1.5UH 410MA 10% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR 1.5UH 410MA 10% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-1R5KLDKR-ND 71-CM453232-1R5KL 61J5175
Product Name Fixed Inductors 1.5UH 410MA 600MOHM Inductor and Choke Chip Inductor 1.5Uh 410Ma 10% 70Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details