Bourns, Inc. Fixed Inductors CM453232-151JL

Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-151JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151JLTR-ND
Fixed Inductors CM453232-151JLTR-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-151JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151JLCT-ND
Fixed Inductors CM453232-151JLCT-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-151JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-151JLDKR-ND
Fixed Inductors CM453232-151JLDKR-ND
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 150Uh, 105Ma, 5%, 5Mhz; Inductance Bourns - 83R8528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 105Ma, 5%, 5Mhz; Inductance Bourns
83R8528
Inductor, 150Uh, 105Ma, 5%, 5Mhz; Inductance Bourns 83R8528
INDUCTOR, 150UH, 105MA, 5%, 5MHz; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 105MA, 5%, 5MHz; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 150Uh, 105Ma 5% 5Mhz; Inductance Bourns - 61J5190 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Uh, 105Ma 5% 5Mhz; Inductance Bourns
61J5190
Chip Inductor, 150Uh, 105Ma 5% 5Mhz; Inductance Bourns 61J5190
CHIP INDUCTOR, 150UH, 105MA 5% 5MHZ; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 150UH, 105MA 5% 5MHZ; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-151JLTR-ND 83R8528 61J5190
Product Name Fixed Inductors Inductor, 150Uh, 105Ma, 5%, 5Mhz; Inductance Bourns Chip Inductor, 150Uh, 105Ma 5% 5Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details