Bourns, Inc. Fixed Inductors CM453232-150KL

Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-150KLTR-ND
Fixed Inductors CM453232-150KLTR-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-150KLCT-ND
Fixed Inductors CM453232-150KLCT-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-150KLDKR-ND
Fixed Inductors CM453232-150KLDKR-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Bourns - 83R8527 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Bourns
83R8527
Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Bourns 83R8527
INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 15UH, 200MA, 10%, 17MHz; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15.0Uh, 4532 Case; Inductance Bourns - 38K0530 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15.0Uh, 4532 Case; Inductance Bourns
38K0530
Inductor, 15.0Uh, 4532 Case; Inductance Bourns 38K0530
INDUCTOR, 15.0UH, 4532 CASE; Inductance:15µH; Product Range:CM453232 Series; DC Current Rating:200mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.5ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 15.0UH, 4532 CASE; Inductance:15µH; Product Range:CM453232 Series; DC Current Rating:200mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewound; DC Resistance Max:2.5ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 15Uh 200Ma 10% 17Mhz; Inductance Bourns - 61J5189 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Uh 200Ma 10% 17Mhz; Inductance Bourns
61J5189
Chip Inductor, 15Uh 200Ma 10% 17Mhz; Inductance Bourns 61J5189
CHIP INDUCTOR, 15UH 200MA 10% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 15UH 200MA 10% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM453232 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CM453232-150KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-150KL
Fixed Inductors CM453232-150KL
FIXED IND 15UH 200MA 2.5 OHM SMD

FIXED IND 15UH 200MA 2.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-150KLTR-ND 83R8527 38K0530 61J5189 CM453232-150KL
Product Name Fixed Inductors Inductor, 15Uh, 200Ma, 10%, 17Mhz; Inductance Bourns Inductor, 15.0Uh, 4532 Case; Inductance Bourns Chip Inductor, 15Uh 200Ma 10% 17Mhz; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details