Bourns, Inc. Fixed Inductors CM453232-120JL

Description
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-120JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-120JL-ND
Fixed Inductors CM453232-120JL-ND
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM453232-120JL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details