Bourns, Inc. Fixed Inductors CM453232-101JL

Description
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-101JLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101JLDKR-ND
Fixed Inductors CM453232-101JLDKR-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-101JLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101JLTR-ND
Fixed Inductors CM453232-101JLTR-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-101JLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-101JLCT-ND
Fixed Inductors CM453232-101JLCT-ND
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 110MA 8 OHM Inductor and Choke - 71-CM453232-101JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 110MA 8 OHM Inductor and Choke
71-CM453232-101JL
SMD 100UH 110MA 8 OHM Inductor and Choke 71-CM453232-101JL
FIXED IND 100UH 110MA 8 OHM SMD Product overview: CM453232-101JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-101JL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 110MA 8 OHM SMD Product overview: CM453232-101JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-101JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 100Uh, 110Ma 5% 8Mhz; Inductance Bourns - 61J5180 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Uh, 110Ma 5% 8Mhz; Inductance Bourns
61J5180
Chip Inductor, 100Uh, 110Ma 5% 8Mhz; Inductance Bourns 61J5180
CHIP INDUCTOR, 100UH, 110MA 5% 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 100UH, 110MA 5% 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, 5%, 8Mhz, Full Reel; Inductance Bourns - 83R8524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 5%, 8Mhz, Full Reel; Inductance Bourns
83R8524
Inductor, 100Uh, 110Ma, 5%, 8Mhz, Full Reel; Inductance Bourns 83R8524
INDUCTOR, 100UH, 110MA, 5%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 5%, 8MHz, FULL REEL; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-101JLDKR-ND 71-CM453232-101JL 61J5180
Product Name Fixed Inductors SMD 100UH 110MA 8 OHM Inductor and Choke Chip Inductor, 100Uh, 110Ma 5% 8Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details