Bourns, Inc. Fixed Inductors CM322522-R18ML

Description
180nH Unshielded Wirewound Inductor 220mA 810mOhm Max Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 220mA 810mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-R18ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-R18ML-ND
Fixed Inductors CM322522-R18ML-ND
180nH Unshielded Wirewound Inductor 220mA 810mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 220mA 810mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM322522-R18ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details