4.7µH Unshielded Wirewound Inductor 165mA 1.5Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 165mA 1.5Ohm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 165mA 1.5Ohm Max Nonstandard
Win Source Part Number: 1378166-CM322522-4R7
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CM322522
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: CM322522
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.087" (2.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 165 mA
Shielding: Unshielded
DC Resistance (DCR): 1.5Ohm Max
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 55MHz
Inductance Frequency - Test: 7.96 MHz
FIXED IND 4.7UH 165MA 1.5OHM SMD Product overview: CM322522-4R7JL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 165MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 165MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-4R7JL can be used for catalog matching and distributor lookup.
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CM322522-4R7JLDKR-ND | 1378166-CM322522-4R7JL | 71-CM322522-4R7JL | 14P5503 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 165MA 1.5OHM Inductor and Choke | Magnetics Chip Inductor Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |