The CM322522 Series Surface Mount High Frequency Inductor features an inductance of 47 µH with a tolerance of ±10%. It is designed for high-frequency applications with a self-resonant frequency (SRF) of 15 MHz. The inductor is RoHS compliant and suitable for use in various electronic devices, including mobile phones and consumer electronics. It operates effectively within a temperature range of -40 °C to +125 °C and has a maximum direct current resistance (DCR) of 15 ohms. The inductor is packaged in a 1210 (3225 metric) size, making it compatible with standard surface mount technology. This component is ideal for engineers looking for reliable inductance in compact designs.
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max Nonstandard
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max Nonstandard
FIXED IND 47UH 75MA 7 OHM SMD Product overview: CM322522-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 75MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 75MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM322522-470KL can be used for catalog matching and distributor lookup.
CHIP INDUCTOR, 47UH, 75MA 10% 15MHZ; Product Range:CM322522 Series; Inductance:47µH; DC Current Rating:75mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Unshiel
INDUCTOR, 47UH, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):-; Inductor Construction:Unshiel
Surface Mount High Frequency Inductor, CM322522 Series, 47 H, 10%, 1210 [3225 Metric], 15 MHz RoHS Compliant: Yes
FIXED IND 47UH 75MA 7 OHM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CM322522-470KLTR-ND | 6927734 | 6927734P | 71-CM322522-470KL | 62K3092 | 38AC0789 | 38K0519 | CM322522-470KL |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 47UH 75MA 7 OHM Inductor and Choke | Chip Inductor, 47Uh, 75Ma 10% 15Mhz; Product Range Bourns | Inductor, 47Uh, 10%, Unshielded; Inductance Bourns | Surface Mount High Frequency Inductor, Cm322522 Series, 47 H, 10%, 1210 [3225 Metric], 15 Mhz Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |