Bourns, Inc. Fixed Inductors CM322522-330JL

Description
33µH Unshielded Wirewound Inductor 85mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 85mA 5.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-330JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-330JL-ND
Fixed Inductors CM322522-330JL-ND
33µH Unshielded Wirewound Inductor 85mA 5.6Ohm Max Nonstandard

33µH Unshielded Wirewound Inductor 85mA 5.6Ohm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 14P5501 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
14P5501
Magnetics Chip Inductor Rohs Compliant Bourns 14P5501
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-330JL-ND 14P5501
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B470LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details