Bourns, Inc. Fixed Inductors CM322522-1R5JL

Description
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM322522-1R5JL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM322522-1R5JL-ND
Fixed Inductors CM322522-1R5JL-ND
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max Nonstandard

Buy Now Datasheet
Magnetics Chip Inductor Rohs Compliant Bourns - 14P5485 - Newark, An Avnet Company
Chicago, IL, United States
Magnetics Chip Inductor Rohs Compliant Bourns
14P5485
Magnetics Chip Inductor Rohs Compliant Bourns 14P5485
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM322522-1R5JL-ND 14P5485
Product Name Fixed Inductors Magnetics Chip Inductor Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C4R7MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details