FIXED IND 1UH 230MA 690 MOHM SMD
FIXED IND 1UH 230MA 690 MOHM SMD
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max Nonstandard
MAGNETICS - CHIP INDUCTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CM322522-1R0JLDKR-ND | 14P5483 |
| Product Name | Fixed Inductors | Magnetics Chip Inductor Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |