Bourns, Inc. Fixed Inductors CM160808-10NJL

Description
10nH Unshielded Wirewound Inductor 400mA 320mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 400mA 320mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM160808-10NJLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM160808-10NJLTR-ND
Fixed Inductors CM160808-10NJLTR-ND
10nH Unshielded Wirewound Inductor 400mA 320mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 400mA 320mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM160808-10NJLTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details