Bourns, Inc. SMD 250MA 2 OHM Inductor and Choke CI160808-R12J

Description
FIXED IND 120NH 250MA 2 OHM SMD Product overview: CI160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R12J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 250MA 2 OHM SMD Product overview: CI160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R12J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 2 OHM Inductor and Choke - 71-CI160808-R12J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 2 OHM Inductor and Choke
71-CI160808-R12J
SMD 250MA 2 OHM Inductor and Choke 71-CI160808-R12J
FIXED IND 120NH 250MA 2 OHM SMD Product overview: CI160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R12J can be used for catalog matching and distributor lookup.

FIXED IND 120NH 250MA 2 OHM SMD Product overview: CI160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-R12J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CI160808-R12JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R12JTR-ND
Fixed Inductors CI160808-R12JTR-ND
120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-R12JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R12JCT-ND
Fixed Inductors CI160808-R12JCT-ND
120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-R12JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-R12JDKR-ND
Fixed Inductors CI160808-R12JDKR-ND
120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

120nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 120Nh, 500Mhz, 0603 Rohs Compliant Bourns - 92AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 500Mhz, 0603 Rohs Compliant Bourns
92AH4191
Inductor, 120Nh, 500Mhz, 0603 Rohs Compliant Bourns 92AH4191
INDUCTOR, 120NH, 500MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 500MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CI160808-R12J CI160808-R12JTR-ND 92AH4191
Product Name SMD 250MA 2 OHM Inductor and Choke Fixed Inductors Inductor, 120Nh, 500Mhz, 0603 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details