Bourns, Inc. Fixed Inductors CI160808-5N6D

Description
5.6nH Unshielded Multilayer Inductor 300mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 290mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-5N6DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-5N6DTR-ND
Fixed Inductors CI160808-5N6DTR-ND
5.6nH Unshielded Multilayer Inductor 300mA 290mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns - 18C0748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns
18C0748
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns 18C0748
CHIP INDUCTOR, 5.6NH, 300MA, 0.3NH, 5GHZ; Inductance:5.6nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6NH, 300MA, 0.3NH, 5GHZ; Inductance:5.6nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz, Full Reel; Inductance Bourns - 02J4421 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz, Full Reel; Inductance Bourns
02J4421
Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz, Full Reel; Inductance Bourns 02J4421
CHIP INDUCTOR, 5.6NH, 300MA, 0.3NH, 5GHZ, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6NH, 300MA, 0.3NH, 5GHZ, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:2.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-5N6DTR-ND 18C0748
Product Name Fixed Inductors Chip Inductor, 5.6Nh, 300Ma, 0.3Nh, 5Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details