Bourns, Inc. Fixed Inductors CI160808-2N7D

Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-2N7DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-2N7DTR-ND
Fixed Inductors CI160808-2N7DTR-ND
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-2N7DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-2N7DCT-ND
Fixed Inductors CI160808-2N7DCT-ND
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-2N7DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-2N7DDKR-ND
Fixed Inductors CI160808-2N7DDKR-ND
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
300MA 200MOHM Inductor and Choke - 71-CI160808-2N7D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 200MOHM Inductor and Choke
71-CI160808-2N7D
300MA 200MOHM Inductor and Choke 71-CI160808-2N7D
FIXED IND 2.7NH 300MA 200MOHM SM Product overview: CI160808-2N7D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-2N7D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 300MA 200MOHM SM Product overview: CI160808-2N7D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-2N7D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.7Nh, 0.3A, 0603, Multilayer; Inductance Bourns - 57AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 0.3A, 0603, Multilayer; Inductance Bourns
57AC0666
Inductor, 2.7Nh, 0.3A, 0603, Multilayer; Inductance Bourns 57AC0666
INDUCTOR, 2.7NH, 0.3A, 0603, MULTILAYER; Inductance:2.7nH; Product Range:CI160808 Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

INDUCTOR, 2.7NH, 0.3A, 0603, MULTILAYER; Inductance:2.7nH; Product Range:CI160808 Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-2N7DTR-ND 71-CI160808-2N7D 57AC0666
Product Name Fixed Inductors 300MA 200MOHM Inductor and Choke Inductor, 2.7Nh, 0.3A, 0603, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers