1.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
1.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
1.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
FIXED IND 1.2NH 300MA 100MOHM SM Product overview: CI160808-1N2D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CI160808-1N2D can be used for catalog matching and distributor lookup.
Win Source Part Number: 959838-CI160808-1N2D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CI160808
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.2 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): AIMC-0402-1N2S-T; LQG15HS1N3S02D;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CI160808-1N2DDKR,CI1
Base Product Number: CI160808
Product Status: Not For New Designs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CI160808-1N2DCT-ND | 71-CI160808-1N2D | 959838-CI160808-1N2D |
| Product Name | Fixed Inductors | 300MA 100MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic |
| Configuration | Fixed | Fixed |