Bourns, Inc. Fixed Inductors CI160808-1N0D

Description
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-1N0D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-1N0D-ND
Fixed Inductors CI160808-1N0D-ND
1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

1nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor 1Nh 300Ma 0.3Nh 13Ghz; Inductance Bourns - 02J4404 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 1Nh 300Ma 0.3Nh 13Ghz; Inductance Bourns
02J4404
Chip Inductor 1Nh 300Ma 0.3Nh 13Ghz; Inductance Bourns 02J4404
CHIP INDUCTOR 1NH 300MA 0.3NH 13GHZ; Inductance:1nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:Ceramic RoHS Compliant: Yes

CHIP INDUCTOR 1NH 300MA 0.3NH 13GHZ; Inductance:1nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-1N0D-ND 02J4404
Product Name Fixed Inductors Chip Inductor 1Nh 300Ma 0.3Nh 13Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details