Bourns, Inc. Fixed Inductors CI160808-15NJ

Description
15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CI160808-15NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-15NJTR-ND
Fixed Inductors CI160808-15NJTR-ND
15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-15NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-15NJCT-ND
Fixed Inductors CI160808-15NJCT-ND
15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CI160808-15NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CI160808-15NJDKR-ND
Fixed Inductors CI160808-15NJDKR-ND
15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

15nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 15Nh 300Ma 5% 2.4Ghz; Inductance Bourns - 18C0736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Nh 300Ma 5% 2.4Ghz; Inductance Bourns
18C0736
Chip Inductor, 15Nh 300Ma 5% 2.4Ghz; Inductance Bourns 18C0736
CHIP INDUCTOR, 15NH 300MA 5% 2.4GHZ; Inductance:15nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Width:0.8mmRoHS Compliant: Yes

CHIP INDUCTOR, 15NH 300MA 5% 2.4GHZ; Inductance:15nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CI160808 Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CI160808-15NJTR-ND 18C0736
Product Name Fixed Inductors Chip Inductor, 15Nh 300Ma 5% 2.4Ghz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details