Bourns, Inc. Chip Resistor - Surface Mount CHV2010-JW-104EST

Description
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHV2010-JW-104ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-JW-104ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV2010-JW-104ESTDKR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-JW-104ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-JW-104ESTTR-ND
Chip Resistor - Surface Mount 118-CHV2010-JW-104ESTTR-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV2010-JW-104ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV2010-JW-104ESTCT-ND
Chip Resistor - Surface Mount 118-CHV2010-JW-104ESTCT-ND
100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

100 kOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0661
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0661
RES, 100K, 5%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 100K, 5%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns - 56AJ0660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns
56AJ0660
Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns 56AJ0660
RES, 100K, 5%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

RES, 100K, 5%, 0.5W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHV2010-JW-104ESTDKR-ND 56AJ0661
Product Name Chip Resistor - Surface Mount Res, 100K, 5%, 0.5W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details