Bourns, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CHV1206-FX-1004ELF

Description
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Manufacturer: AMIS Part Status: Obsolete Resistance: 22(ohm) Features: Audio Amplifier Circuit - 24-WQFN (4x4) Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Manufacturer: AMIS Part Status: Obsolete Resistance: 22(ohm) Features: Audio Amplifier Circuit - 24-WQFN (4x4) Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Manufacturer: AMIS Part Status: Obsolete Resistance: 22(ohm) Features: Audio Amplifier Circuit - 24-WQFN (4x4) Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm) Height - Seated (Max): 0.228" (5.80mm) Number of Terminations: 2

Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS
Part Status: Obsolete
Resistance: 22(ohm)
Features: Audio Amplifier Circuit - 24-WQFN (4x4)
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.268" Dia x 0.709" L (6.80mm x 18.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LKCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - 598-2431-6-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; 173-UFBGA, WLCSP
Pin Count 173
View Details
6 suppliers