Bourns CHV0805-FX-4994EST
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
RES, 4M99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99Mohm;
RES, 4M99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99Mohm;
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2437758P | 118-CHV0805-FX-4994ESTDKR-ND | 56AJ0628 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 4M99, 1%, 0.125W, 0805, Thick Film; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.0050 ohms | 4.99E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1300 watts | 0.1250 watts | 0.1250 watts |