Bourns, Inc. Surface Mount Resistors CHV0603-FX-2003EST

Description
Bourns CHV0603-FX-2003EST
Request a Quote Datasheet
Description
Bourns CHV0603-FX-2003EST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2437739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437739P
Surface Mount Resistors 2437739P
Bourns CHV0603-FX-2003EST

Bourns CHV0603-FX-2003EST

Supplier's Site
Surface Mount Resistors - 2437738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437738
Surface Mount Resistors 2437738
Bourns CHV0603-FX-2003EST

Bourns CHV0603-FX-2003EST

Supplier's Site
Surface Mount Resistors - 2437739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2437739
Surface Mount Resistors 2437739
Bourns CHV0603-FX-2003EST

Bourns CHV0603-FX-2003EST

Supplier's Site
Chip Resistor - Surface Mount - 118-CHV0603-FX-2003ESTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-2003ESTCT-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-2003ESTCT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-2003ESTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-2003ESTDKR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-2003ESTDKR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHV0603-FX-2003ESTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHV0603-FX-2003ESTTR-ND
Chip Resistor - Surface Mount 118-CHV0603-FX-2003ESTTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0611
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0611
RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns - 56AJ0610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
56AJ0610
Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns 56AJ0610
RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437739P 118-CHV0603-FX-2003ESTCT-ND 56AJ0611
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 200K, 1%, 0.1W, 0603, Thick Film; Resistance Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details