Bourns, Inc. Chip Resistor - Surface Mount CHP2512AFX-1003ELF

Description
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP2512AFX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1003ELFDKR-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP2512AFX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1003ELFTR-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP2512AFX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP2512AFX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CHP2512AFX-1003ELFCT-ND
100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns - 70AH9213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns
70AH9213
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns 70AH9213
RES, AEC-Q200, 100K, 1%, 3W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 3W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns - 33AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns
33AH9054
Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns 33AH9054
RES, AEC-Q200, 100K, 1%, 3W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 3W, 2512; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHP2512AFX-1003ELFDKR-ND 70AH9213
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 1%, 3W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details