Bourns, Inc. Chip Resistor - Surface Mount CHP0805AFX-5600ELF

Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP0805AFX-5600ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-5600ELFCT-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-5600ELFCT-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-5600ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-5600ELFTR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-5600ELFTR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805AFX-5600ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805AFX-5600ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP0805AFX-5600ELFDKR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns - 70AH9194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns
70AH9194
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns 70AH9194
RES, AEC-Q200, 560R, 1%, 0.5W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 560R, 1%, 0.5W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns - 65AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns
65AH0124
Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns 65AH0124
RES, AEC-Q200, 560R, 1%, 0.5W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 560R, 1%, 0.5W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHP0805AFX-5600ELFCT-ND 70AH9194
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 560R, 1%, 0.5W, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details