Bourns, Inc. Chip Resistor - Surface Mount CHP0805-FX-1002ELF

Description
RESHIGHPOWER 0805 10K 1% 1/2W TC
Request a Quote Datasheet
Description
RESHIGHPOWER 0805 10K 1% 1/2W TC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CHP0805-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805-FX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CHP0805-FX-1002ELFCT-ND
RESHIGHPOWER 0805 10K 1% 1/2W TC

RESHIGHPOWER 0805 10K 1% 1/2W TC

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805-FX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CHP0805-FX-1002ELFTR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CHP0805-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CHP0805-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CHP0805-FX-1002ELFDKR-ND
RESHIGHPOWER 0805 10K 1% 1/2W TC

RESHIGHPOWER 0805 10K 1% 1/2W TC

Buy Now Datasheet
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns - 33AK7317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns
33AK7317
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns 33AK7317
RES, 10K, 1%, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns - 67AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns
67AC6514
Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns 67AC6514
RES, 10K, 1%, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CHP0805-FX-1002ELFCT-ND 33AK7317
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.5W, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details