Bourns, Inc. Chip Resistor - Surface Mount CHP0603-FX-1001ELF

Description
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHP0603-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-FX-1001ELFTR-ND
Chip Resistor - Surface Mount CHP0603-FX-1001ELFTR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP0603-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount CHP0603-FX-1001ELFDKR-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP0603-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHP0603-FX-1001ELFCT-ND
Chip Resistor - Surface Mount CHP0603-FX-1001ELFCT-ND
1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

1 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHP0603-FX-1001ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CHP0603-FX-1001ELF
Chip Resistor - Surface Mount CHP0603-FX-1001ELF
RES 1 KOHM 1% 1/3W 0603

RES 1 KOHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Bourns - 73AC9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Bourns
73AC9802
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Bourns 73AC9802
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CHP Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CHP Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns - 67AC6506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns
67AC6506
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns 67AC6506
RES, 1K, 0.333W, 1%, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

RES, 1K, 0.333W, 1%, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns - 34AK1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns
34AK1196
Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns 34AK1196
RES, 1K, 0.333W, 1%, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

RES, 1K, 0.333W, 1%, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CHP0603-FX-1001ELFTR-ND CHP0603-FX-1001ELF 73AC9802 67AC6506
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Bourns Res, 1K, 0.333W, 1%, Thick Film, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details