Bourns, Inc. Chip Resistor - Surface Mount CHF2525CNT500LW

Description
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHF2525CNT500LW-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHF2525CNT500LW-ND
Chip Resistor - Surface Mount CHF2525CNT500LW-ND
50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 40W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thick Film

Buy Now Datasheet
Resistor, Rf Power, 50 Ohm, 40W, 9Ghz; Resistance Bourns - 16M5384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rf Power, 50 Ohm, 40W, 9Ghz; Resistance Bourns
16M5384
Resistor, Rf Power, 50 Ohm, 40W, 9Ghz; Resistance Bourns 16M5384
RESISTOR, RF POWER, 50 OHM, 40W, 9GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case Style:-; Power Rating:40W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:9GHz; MSL:-; External Depth:0.635mm RoHS Compliant: Yes

RESISTOR, RF POWER, 50 OHM, 40W, 9GHZ; Resistance:50ohm; Product Range:CHF Series; Resistor Case Style:-; Power Rating:40W; Resistance Tolerance:± 5%; Temperature Coefficient:-; Frequency Max:9GHz; MSL:-; External Depth:0.635mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CHF2525CNT500LW-ND 16M5384
Product Name Chip Resistor - Surface Mount Resistor, Rf Power, 50 Ohm, 40W, 9Ghz; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2525; 2525
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers