Bourns, Inc. RF and Wireless - RF Misc ICs and Modules CHF190104CBF500L

Description
RES CHAS MNT 50 OHM 5% 800W
Description
RES CHAS MNT 50 OHM 5% 800W

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CHF190104CBF500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CHF190104CBF500L
RF and Wireless - RF Misc ICs and Modules CHF190104CBF500L
RES CHAS MNT 50 OHM 5% 800W

RES CHAS MNT 50 OHM 5% 800W

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CHF190104CBF500L
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4705-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details