Bourns, Inc. Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns CGA0603MLA-22750E

Description
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns - 79X4549 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns
79X4549
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns 79X4549
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79X4549
Product Name Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details