Bourns, Inc. Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns CGA0603MLA-22500E

Description
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:10A RoHS Compliant: Yes
Description
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:10A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns ChipGuard Automotive MLA Series Varistor (part number 79X4548) is designed for automotive applications requiring ESD protection. It features a voltage rating of 17V AC and 22V DC, with a maximum clamping voltage of 54V. This multilayer varistor is housed in a compact 0603 package, making it suitable for space-constrained designs. It is AEC-Q200 qualified, ensuring reliability in automotive environments. The device exhibits a fast response time of less than 0.5 ns and can handle peak surge currents of up to 10A at 8/20 µs. Additionally, it is RoHS compliant, aligning with environmental standards. The operating temperature range is from -55 °C to +125 °C, with a storage temperature range of -55 °C to +150 °C. This varistor is ideal for protecting sensitive automotive electronics against transient voltage spikes.

Datasheet Summary
Powered by GS/AI

The Bourns ChipGuard Automotive MLA Series Varistor (part number 79X4548) is designed for automotive applications requiring ESD protection. It features a voltage rating of 17V AC and 22V DC, with a maximum clamping voltage of 54V. This multilayer varistor is housed in a compact 0603 package, making it suitable for space-constrained designs. It is AEC-Q200 qualified, ensuring reliability in automotive environments. The device exhibits a fast response time of less than 0.5 ns and can handle peak surge currents of up to 10A at 8/20 µs. Additionally, it is RoHS compliant, aligning with environmental standards. The operating temperature range is from -55 °C to +125 °C, with a storage temperature range of -55 °C to +150 °C. This varistor is ideal for protecting sensitive automotive electronics against transient voltage spikes.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns - 79X4548 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns
79X4548
Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns 79X4548
VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:10A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 54V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79X4548
Product Name Varistor, Multilayer, 54V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details