Bourns, Inc. Varistor, Multilayer, 46V, 0603; Voltage Rating Vac Bourns CGA0603MLA-16121E

Description
VARISTOR, MULTILAYER, 46V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 46V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 46V, 0603; Voltage Rating Vac Bourns - 79X4541 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 46V, 0603; Voltage Rating Vac Bourns
79X4541
Varistor, Multilayer, 46V, 0603; Voltage Rating Vac Bourns 79X4541
VARISTOR, MULTILAYER, 46V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 46V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:16V; Product Range:ChipGuard Automotive MLA Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79X4541
Product Name Varistor, Multilayer, 46V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details