Bourns, Inc. Esd Diode, 30V, 1206; Fuse Current Bourns CG1206MLC-12E

Description
ESD DIODE, 30V, 1206; Fuse Current:-; Product Range:ChipGuard CG1206MLC Series; Voltage Rating VAC:-; Voltage Rating V DC:12VDC; Blow Characteristic:-; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
ESD DIODE, 30V, 1206; Fuse Current:-; Product Range:ChipGuard CG1206MLC Series; Voltage Rating VAC:-; Voltage Rating V DC:12VDC; Blow Characteristic:-; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Diode, 30V, 1206; Fuse Current Bourns - 69W6503 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 30V, 1206; Fuse Current Bourns
69W6503
Esd Diode, 30V, 1206; Fuse Current Bourns 69W6503
ESD DIODE, 30V, 1206; Fuse Current:-; Product Range:ChipGuard CG1206MLC Series; Voltage Rating VAC:-; Voltage Rating V DC:12VDC; Blow Characteristic:-; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

ESD DIODE, 30V, 1206; Fuse Current:-; Product Range:ChipGuard CG1206MLC Series; Voltage Rating VAC:-; Voltage Rating V DC:12VDC; Blow Characteristic:-; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69W6503
Product Name Esd Diode, 30V, 1206; Fuse Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
Varistors - 2469789P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details