Bourns, Inc. Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns CG0603MLC-3.3LE.

Description
VARISTOR, AEC-Q200, ESD PROTECTOR, 0603; Voltage Rating VAC:-; Voltage Rating VDC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, ESD PROTECTOR, 0603; Voltage Rating VAC:-; Voltage Rating VDC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns - 30AC6320 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns
30AC6320
Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns 30AC6320
VARISTOR, AEC-Q200, ESD PROTECTOR, 0603; Voltage Rating VAC:-; Voltage Rating VDC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes

VARISTOR, AEC-Q200, ESD PROTECTOR, 0603; Voltage Rating VAC:-; Voltage Rating VDC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC6320
Product Name Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
RF Schottky Diode - DMF2344-230 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details