Bourns, Inc. Esd Suppressor, 0603, 12V, 0.5Pf; Clamping Voltage Vc Max Bourns CG0603MLC-12LE

Description
ESD SUPPRESSOR, 0603, 12V, 0.5PF; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
ESD SUPPRESSOR, 0603, 12V, 0.5PF; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Suppressor, 0603, 12V, 0.5Pf; Clamping Voltage Vc Max Bourns - 18T7318 - Newark, An Avnet Company
Chicago, IL, United States
Esd Suppressor, 0603, 12V, 0.5Pf; Clamping Voltage Vc Max Bourns
18T7318
Esd Suppressor, 0603, 12V, 0.5Pf; Clamping Voltage Vc Max Bourns 18T7318
ESD SUPPRESSOR, 0603, 12V, 0.5PF; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD SUPPRESSOR, 0603, 12V, 0.5PF; Clamping Voltage Vc Max:30V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - CG0603MLC-12LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
CG0603MLC-12LE
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs CG0603MLC-12LE
VARISTOR 0603

VARISTOR 0603

Supplier's Site
Varistors, MOVs - CG0603MLC-12LE - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
CG0603MLC-12LE
Varistors, MOVs CG0603MLC-12LE
VARISTOR 0603

VARISTOR 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 18T7318 CG0603MLC-12LE CG0603MLC-12LE
Product Name Esd Suppressor, 0603, 12V, 0.5Pf; Clamping Voltage Vc Max Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data